Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0121
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0137
|
4,350
in stock
|
Buy Now | |
Future Electronics
from US$0.0124
|
125,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
99,083
in stock
|
Buy Now | |
element14
from US$0.0191
|
99,083
in stock
|
Buy Now | |
Farnell
from US$0.0180
|
99,083
in stock
|
Buy Now | |
Avnet America
from US$0.0139
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0121
|
5,650
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
4,755
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
Avnet Asia
from US$0.0219
|
-
|
Buy Now | |
TTI Europe
from US$0.0122
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0603 0.33 W 47 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Smd Chip Resistor, 47 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant: Yes |Vishay CRCW060347K0FKEAHP | Newark Electronics |
RES, 47K, 1%, 0.33W, 0603, THICK FILM | element14 |
SMD Chip Resistor, 47 kOhm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Vishay Pulse Proof High Power Thick Film Resistor 47kOhm ± | Distrelec |
CRCW Power Resistor 0603 0.25W 47K 1% | RS |
SMD Chip Resistor, 47 kOhm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
CRCW Series Thick Film Power Resistor 0603 Case 47kOhms +/-1% 0.25W +/-100ppm/K | Vishay Dale CRCW060347K0FKEAHP | RS Americas |
47K OHM .33W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW060347K0FKEAHP?
Additional datasheets, footprints and schematics for CRCW060347K0FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW060347K0FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060347K0FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060347K0FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060347K0FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060347K0FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060347K0FKEAHP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRCW060347K0FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060347K0FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW060347K0FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW060347K0FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.