Status: | Unknown |
---|---|
Series: | D/CRCW-HR |
RoHS: | Not Compliant |
High resistance values (up to 470M) |
Suitable for voltage dividers and hybrids |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Datasheet |
---|
D/CRCW-HR |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 470M, 5%, 0.1W, 0603, Thick Film | Newark Electronics |
SMD Chip Resistor, 470 MOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
RES, 470M, 5%, 0.1W, 0603, THICK FILM | Farnell |
SMD Chip Resistor, 470 MOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0603470MJPTAHR?
Additional datasheets, footprints and schematics for CRCW0603470MJPTAHR are listed on our Part Details page. You can also find images and similar parts to CRCW0603470MJPTAHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0603470MJPTAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0603470MJPTAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0603470MJPTAHR fall under?
The CRCW0603470MJPTAHR is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0603470MJPTAHR when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0603470MJPTAHR you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0603470MJPTAHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0603470MJPTAHR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRCW0603470MJPTAHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0603470MJPTAHR often in real-time on the comparison pages.
What if I can't find stock of CRCW0603470MJPTAHR?
You can fill out our help required form which you can use to request a quote for CRCW0603470MJPTAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.