Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0102
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0125
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
125,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0102
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
45,637
in stock
|
Buy Now | |
element14
from US$0.0272
|
45,637
in stock
|
Buy Now | |
Farnell
from US$0.0250
|
45,637
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
17,101
in stock
|
Buy Now | |
Chip One Stop
from US$0.0167
|
7,990
in stock
|
Buy Now | |
Avnet America
from US$0.0128
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW-HP Series 0603 0.33 W 3.3 kOhm â–’1% â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
3.3K OHM .33W 1% | TTI Europe |
Smd Chip Resistor, 3.3 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant: Yes |Vishay CRCW06033K30FKEAHP | Newark Electronics |
RES, 3K3, 1%, 0.33W, 0603, THICK FILM | element14 |
CRCW POWER RESISTOR 0603 0.25W 3K3 1% | RS |
Vishay Pulse Proof High Power Thick Film Resistor 3.3kOhm ± | Distrelec |
SMD Chip Resistor, 3.3 kOhm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
SMD Chip Resistor, 3.3 kOhm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW06033K30FKEAHP?
Additional datasheets, footprints and schematics for CRCW06033K30FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW06033K30FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06033K30FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06033K30FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06033K30FKEAHP fall under?
The CRCW06033K30FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW06033K30FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06033K30FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06033K30FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06033K30FKEAHP have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW06033K30FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06033K30FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW06033K30FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW06033K30FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.