Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0212
|
45,275
in stock
|
Buy Now | |
TTI Europe
from US$0.0147
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.0186
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0176
|
5,816
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
3,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0260
|
-
|
Buy Now | |
Avnet America
from US$0.0128
|
-
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Power Resistor 0603 0.25W 330R 1% | RS |
330 OHM .33W 1% | TTI Europe |
CRCW-HP Series 0603 0.33 W 330 Ohm â–’1% â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
RES, 330R, 1%, 0.33W, 0603, THICK FILM | element14 |
Res, 330R, 1%, 0.33W, 0603, Thick Film | Newark Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 330Ohm ± | Distrelec |
SMD Chip Resistor, 330 Ohm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
HP0603 330R 1% 0,33W HIGHPOWER | Rutronik |
SMD Chip Resistor, 330 Ohm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
CRCW Series Thick Film Power Resistor 0603 Case 330Ohms +/-1% 0.25W +/-100ppm/K | Vishay Dale CRCW0603330RFKEAHP | RS Americas |
Where can I find additional details, specifications and documents for a CRCW0603330RFKEAHP?
Additional datasheets, footprints and schematics for CRCW0603330RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW0603330RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0603330RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0603330RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0603330RFKEAHP fall under?
The CRCW0603330RFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0603330RFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0603330RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0603330RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0603330RFKEAHP have stock available?
Authorised distributors including RS, TTI Europe, Future Electronics, element14 and Farnell have stock available or on a lead time for CRCW0603330RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0603330RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0603330RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW0603330RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.