Status: | Unknown |
---|---|
Series: | D/CRCW-HR |
RoHS: | Not Compliant |
High resistance values (up to 470M) |
Suitable for voltage dividers and hybrids |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Datasheet |
---|
D/CRCW-HR |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 30M, 5%, 0.1W, 0603, Thick Film Rohs Compliant: No |Vishay CRCW060330M0JPTAHR | Newark Electronics |
RES, 30M, 5%, 0.1W, 0603, THICK FILM | element14 |
SMD Chip Resistor, 30 MOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 30 MOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW060330M0JPTAHR?
Additional datasheets, footprints and schematics for CRCW060330M0JPTAHR are listed on our Part Details page. You can also find images and similar parts to CRCW060330M0JPTAHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060330M0JPTAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060330M0JPTAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW060330M0JPTAHR fall under?
The CRCW060330M0JPTAHR is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW060330M0JPTAHR when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060330M0JPTAHR you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060330M0JPTAHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060330M0JPTAHR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CRCW060330M0JPTAHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060330M0JPTAHR often in real-time on the comparison pages.
What if I can't find stock of CRCW060330M0JPTAHR?
You can fill out our help required form which you can use to request a quote for CRCW060330M0JPTAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.