Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0105
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0137
|
4,750
in stock
|
Buy Now | |
element14
from US$0.0279
|
276,068
in stock
|
Buy Now | |
Farnell
from US$0.0262
|
276,068
in stock
|
Buy Now | |
TTI Europe
from US$0.0138
|
115,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.0139
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0105
|
8,510
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
8,080
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
Rutronik
from US$0.0260
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 2K2, 1%, 0.33W, 0603, THICK FILM | element14 |
2.2K OHM .33W 1% | TTI Europe |
Res, Aec-Q200, 2K2, 1%, 0.33W, 0603 | Newark Electronics |
CRCW-HP Series 0603 0.33 W 2.2 kOhm â–’1% â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 2.2 kOhm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film (Double Sided), Pulse Proof, High Power | Avnet America |
Vishay Pulse Proof High Power Thick Film Resistor 2.2kOhm ± | Distrelec |
CRCW Power Resistor 0603 0.25W 2K2 1% | RS |
SMD Chip Resistor, 2.2 kOhm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film (Double Sided), Pulse Proof, High Power | Avnet Abacus |
HP0603 2,2K 1% 0,33W HIGHPOWER | Rutronik |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW06032K20FKEAHP?
Additional datasheets, footprints and schematics for CRCW06032K20FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW06032K20FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06032K20FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06032K20FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06032K20FKEAHP fall under?
The CRCW06032K20FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW06032K20FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06032K20FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06032K20FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06032K20FKEAHP have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for CRCW06032K20FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06032K20FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW06032K20FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW06032K20FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.