Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0125
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0125
|
45,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
185,000
in stock
|
Buy Now | |
Avnet America
from US$0.0139
|
185,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0126
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0272
|
18,791
in stock
|
Buy Now | |
Farnell
from US$0.0257
|
18,791
in stock
|
Buy Now | |
Future Electronics
from US$0.0133
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Hp Thkflm 0603 180 Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant: Yes |Vishay CRCW0603180RFKEAHP | Newark Electronics |
SMD Chip Resistor, 180 Ohm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
CRCW Power Resistor 0603 0.25W 180R 1% | RS |
180 OHM .33W 1% | TTI Europe |
RES, 180R, 1%, 0.33W, 0603, THICK FILM | element14 |
RES SMD 180 OHM 1% 1/4W 0603 | Future Electronics |
CRCW Series Thick Film Power Resistor 0603 Case 180Ohms +/-1% 0.25W +/-100ppm/K | Vishay Dale CRCW0603180RFKEAHP | RS Americas |
SMD Chip Resistor, 180 Ohm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0603180RFKEAHP?
Additional datasheets, footprints and schematics for CRCW0603180RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW0603180RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0603180RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0603180RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0603180RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0603180RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0603180RFKEAHP have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, TTI Europe and element14 have stock available or on a lead time for CRCW0603180RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0603180RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0603180RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW0603180RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.