Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0027
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0027
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.0045
|
1,465,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
1,460,000
in stock
|
Buy Now | |
element14
from US$0.0081
|
145,000
in stock
|
Buy Now | |
Farnell
from US$0.0072
|
145,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0065
|
95,000
in stock
|
Buy Now | |
RS
from US$0.0075
|
6,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
SMD Chip Resistor, 130 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
D11/Crcw0603 100 130K 1% Et1 E3 |Vishay CRCW0603130KFKEA | Newark Electronics |
RES, 130K, 1%, 0.1W, 0603, THICK FILM | element14 |
CRCW Series 0603 0.1 W 130 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
130K OHM 1% | TTI Europe |
CRCW0603 Resistor T/R 0.10W,1%,130K | RS |
SMD Chip Resistor, 130 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Resistor, Thick Film,130 Kilohms,0.1 W,1%,SMT,0603,TCR 37 ppm/DegC, Cut Tape | Vishay Dale CRCW0603130KFKEA | RS Americas |
Vishay SMD Resistor 100mW, 130kOhm, 1%, 0603 | Distrelec |
Where can I find additional details, specifications and documents for a CRCW0603130KFKEA?
Additional datasheets, footprints and schematics for CRCW0603130KFKEA are listed on our Part Details page. You can also find images and similar parts to CRCW0603130KFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0603130KFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0603130KFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0603130KFKEA fall under?
The CRCW0603130KFKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0603130KFKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0603130KFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0603130KFKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0603130KFKEA have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CRCW0603130KFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0603130KFKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW0603130KFKEA?
You can fill out our help required form which you can use to request a quote for CRCW0603130KFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.