Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0112
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0254
|
3,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
85,000
in stock
|
Buy Now | |
Avnet America
from US$0.0112
|
85,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
3,595
in stock
|
Buy Now | |
element14
from US$0.0242
|
3,540
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
-
|
Buy Now | |
TTI Europe
from US$0.0149
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Hp Thkflm 0603 12 Ohm 1% 1/10W 100Ppm/ C Smd |Vishay CRCW060312R0FKEAHP | Newark Electronics |
SMD Chip Resistor, 12 Ohm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Vishay Pulse Proof High Power Thick Film Resistor 12Ohm ± | Distrelec |
RES, 12R, 1%, 0.33W, 0603, THICK FILM | element14 |
0603 12 Ohms 1% High Power Thick Film Surface Mount Chip Resistor | Future Electronics |
12 OHM .33W 1% | TTI Europe |
SMD Chip Resistor, 12 Ohm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW060312R0FKEAHP?
Additional datasheets, footprints and schematics for CRCW060312R0FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW060312R0FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060312R0FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060312R0FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060312R0FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060312R0FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060312R0FKEAHP have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, element14 and Farnell have stock available or on a lead time for CRCW060312R0FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060312R0FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW060312R0FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW060312R0FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.