Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0148
|
4,450
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0154
|
475,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0120
|
390,000
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.0126
|
360,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0138
|
330,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0155
|
110,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0181
|
110,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0200
|
46,308
in stock
|
Buy Now |
![]() |
TME
from US$0.0205
|
6,930
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0212
|
4,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0188
|
2,178
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0133
|
65
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
435,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0124
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.46
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW-HP Series 0603 0.33W Jumper Pulse Proof High Power Thick Film Chip Resistor | Future Electronics |
ZERO OHM JUMPER | TTI Americas |
RES, 0R, 0.33W, 0603, THICK FILM | element14 |
Res, 0R, 0.33W, 0603, Thick Film | Newark Electronics |
Resistor: thick film | TME |
CRCW Power Resistor 0603 0.25W 0R | RS |
SMD Resistor 0603 0,33W 0R Taped | Schukat Electronic |
CRCW0603-HP 0R0 ET1 e3 | Avnet America |
HP0603 0R I=5A HIGHPOWER | Rutronik |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW06030000Z0EAHP?
Additional datasheets, footprints and schematics for CRCW06030000Z0EAHP are listed on our Part Details page. You can also find images and similar parts to CRCW06030000Z0EAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06030000Z0EAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06030000Z0EAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06030000Z0EAHP fall under?
The CRCW06030000Z0EAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW06030000Z0EAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06030000Z0EAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06030000Z0EAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06030000Z0EAHP have stock available?
Authorised distributors including Future Electronics, TTI Americas, TTI Asia, TTI Europe and element14 have stock available or on a lead time for CRCW06030000Z0EAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06030000Z0EAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW06030000Z0EAHP?
You can fill out our help required form which you can use to request a quote for CRCW06030000Z0EAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.