Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0075
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
24,600
in stock
|
Buy Now | |
element14
from US$0.0147
|
102,928
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
98,293
in stock
|
Buy Now | |
Farnell
from US$0.0159
|
98,293
in stock
|
Buy Now | |
Future Electronics
from US$0.0133
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0098
|
30,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0085
|
-
|
Buy Now | |
RS Americas
from US$0.0140
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 330R, 1%, 0.2W, 0402, THICK FILM | element14 |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 200 Mw, 1%, 50 V Rohs Compliant: Yes |Vishay CRCW0402330RFKEDHP | Newark Electronics |
Res Thick Film 0402 330 Ohm 1% 0.2W(1/5W) â–’100ppm/C Pad SMD | Future Electronics |
330 OHM .2W 1% | TTI Europe |
CRCW Power Resistor 0402 0.063W 330R | RS |
SMD Chip Resistor, 330 Ohm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
SMD Chip Resistor, 330 Ohm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW0402330RFKEDHP?
Additional datasheets, footprints and schematics for CRCW0402330RFKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW0402330RFKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0402330RFKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0402330RFKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0402330RFKEDHP fall under?
The CRCW0402330RFKEDHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0402330RFKEDHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0402330RFKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0402330RFKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0402330RFKEDHP have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for CRCW0402330RFKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0402330RFKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0402330RFKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW0402330RFKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.