Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0071
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0137
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0117
|
8,240
in stock
|
Buy Now | |
Farnell
from US$0.0115
|
8,240
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0107
|
-
|
Buy Now | |
RS Americas
from US$0.0110
|
-
|
Buy Now | |
TTI Europe
from US$0.0071
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Hp Thkflm 0402 2K Ohm 1% 1/8W 100Ppm/ C Smd Rohs Compliant: Yes |Vishay CRCW04022K00FKEDHP | Newark Electronics |
CRCW POWER RESISTOR 0402 0.063W 2K | RS |
RES, 2K, 1%, 0.2W, 0402, THICK FILM | element14 |
SMD Chip Resistor, 2 kOhm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film (Double Sided), Pulse Proof, High Power | Avnet America |
CRCW Series 0402 0.2 W 2 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Resistor | RS Americas |
2K OHM .2W 1% | TTI Europe |
SMD Chip Resistor, 2 kOhm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film (Double Sided), Pulse Proof, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW04022K00FKEDHP?
Additional datasheets, footprints and schematics for CRCW04022K00FKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW04022K00FKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04022K00FKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04022K00FKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04022K00FKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04022K00FKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04022K00FKEDHP have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Avnet America have stock available or on a lead time for CRCW04022K00FKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04022K00FKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW04022K00FKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW04022K00FKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.