Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0116
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0220
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0117
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0180
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0188
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0116
|
-
|
Buy Now | |
Avnet Asia
from US$0.0236
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 1K, 1%, 0.063W, 0402 | Newark Electronics |
CRCW Series 0402 0.063 W 1 kOhm ▒1% ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
1K OHM 1% | TTI Europe |
SMD Chip Resistor, 1 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 1 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a CRCW04021K00FKTD?
Additional datasheets, footprints and schematics for CRCW04021K00FKTD are listed on our Part Details page. You can also find images and similar parts to CRCW04021K00FKTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04021K00FKTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04021K00FKTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04021K00FKTD fall under?
The CRCW04021K00FKTD is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW04021K00FKTD when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04021K00FKTD you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04021K00FKTD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04021K00FKTD have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TTI Europe, Chip One Stop and Avnet Abacus have stock available or on a lead time for CRCW04021K00FKTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04021K00FKTD often in real-time on the comparison pages.
What if I can't find stock of CRCW04021K00FKTD?
You can fill out our help required form which you can use to request a quote for CRCW04021K00FKTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.