Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0075
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
9,000
in stock
|
Buy Now | |
element14
from US$0.0176
|
314,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
304,983
in stock
|
Buy Now | |
Farnell
from US$0.0162
|
285,699
in stock
|
Buy Now | |
Avnet America
from US$0.0085
|
280,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0092
|
130,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
9,370
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.0186
|
-
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
TTI Europe
from US$0.0087
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 1K, 1%, 0.2W, 0402, THICK FILM | element14 |
Res, Thick Film, 1K, 1%, 0.125W, 0402 | Newark Electronics |
SMD Chip Resistor, 1 kOhm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
CRCW-HP Series 0402 0.2 W 1 kOhm Pulse Proof High Power Thick Film Chip Resistor | Future Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 1kOhm ± | Distrelec |
CRCW Power Resistor 0402 0.063W 1K | RS |
SMD Chip Resistor, 1 kOhm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
HP0402 1K 1% 0,2W HIGHPOWER | Rutronik |
Resistor | RS Americas |
1K OHM .2W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW04021K00FKEDHP?
Additional datasheets, footprints and schematics for CRCW04021K00FKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW04021K00FKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04021K00FKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04021K00FKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04021K00FKEDHP fall under?
The CRCW04021K00FKEDHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW04021K00FKEDHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04021K00FKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04021K00FKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04021K00FKEDHP have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for CRCW04021K00FKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04021K00FKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW04021K00FKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW04021K00FKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.