Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Compliant |
Prices starting from US$0.0087
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0087
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,115
in stock
|
Buy Now | |
element14
from US$0.0360
|
10,115
in stock
|
Buy Now | |
Farnell
from US$0.0275
|
10,115
in stock
|
Buy Now | |
Avnet America
from US$0.0405
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Kohm, 63 Mw, 5%, 50 V Rohs Compliant: Yes |Vishay CRCW040218K0JNEDIF | Newark Electronics |
RES, 18K, 5%, 0.063W, 0402, THICK FILM | element14 |
CRCW PULSE PROOF RESISTOR 0402 18K | RS |
SMD Chip Resistor, 18 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
SMD Chip Resistor, 18 kOhm, � 5%, 63 mW, 0402 [1005 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW040218K0JNEDIF?
Additional datasheets, footprints and schematics for CRCW040218K0JNEDIF are listed on our Part Details page. You can also find images and similar parts to CRCW040218K0JNEDIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW040218K0JNEDIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW040218K0JNEDIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW040218K0JNEDIF fall under?
The CRCW040218K0JNEDIF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW040218K0JNEDIF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW040218K0JNEDIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW040218K0JNEDIF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW040218K0JNEDIF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CRCW040218K0JNEDIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW040218K0JNEDIF often in real-time on the comparison pages.
What if I can't find stock of CRCW040218K0JNEDIF?
You can fill out our help required form which you can use to request a quote for CRCW040218K0JNEDIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.