Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0082
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0087
|
102,900
in stock
|
Buy Now | |
element14
from US$0.0176
|
1,005,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
940,055
in stock
|
Buy Now | |
Farnell
from US$0.0162
|
926,844
in stock
|
Buy Now | |
Avnet America
from US$0.0085
|
290,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0168
|
150,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0082
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
18,770
in stock
|
Buy Now | |
Rutronik
from US$0.0167
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
160,000
in stock
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 10K, 1%, 0.2W, 0402, THICK FILM | element14 |
Res, Thick Film, 10K, 1%, 0.125W, 0402 | Newark Electronics |
SMD Chip Resistor, 10 kOhm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
10K OHM .2W 1% | TTI Europe |
CRCW POWER RESISTOR 0402 0.063W 10K | RS |
CRCW Series 0402 10 kOhm â–’1 % 0.2 W â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 10kOhm ± | Distrelec |
HP0402 10K 1% 0,2W HIGHPOWER | Rutronik |
SMD Chip Resistor, 10 kOhm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW040210K0FKEDHP?
Additional datasheets, footprints and schematics for CRCW040210K0FKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW040210K0FKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW040210K0FKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW040210K0FKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW040210K0FKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW040210K0FKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW040210K0FKEDHP have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CRCW040210K0FKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW040210K0FKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW040210K0FKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW040210K0FKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.