Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0022
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0063
|
2,576,500
in stock
|
Buy Now | |
element14
from US$0.0081
|
28,790,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
26,880,000
in stock
|
Buy Now | |
Farnell
from US$0.0036
|
26,880,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0033
|
5,910,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0039
|
1,940,000
in stock
|
Buy Now | |
RS Americas
from US$0.0040
|
43,579
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0042
|
19,300
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0046
|
17,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,930,000
in stock
|
Buy Now | |
Rutronik
from US$0.0068
|
-
|
Buy Now | |
Avnet America
from US$0.0022
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 100K, 1%, 0.063W, 0402, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 63 Mw, - 1%, 50 V Rohs Compliant: Yes |Vishay CRCW0402100KFKED. | Newark Electronics |
CRCW Series 0402 0.063 W 100 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
CRCW0402 Resistor T/R 0.063W,1%,100K | RS |
100K OHM 1% | TTI Europe |
Resistor, Thick Film, 100 Kilohms, 0.063 W, 1%, SMT, 0402, TCR 37 ppm/DegC, TR | Vishay Dale CRCW0402100KFKED | RS Americas |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Resistor 0402 0,063W 1% 100K Taped | Schukat Electronic |
SMD Chip Resistor, 100 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
D10/CRCW0402 100 100K 1% ET7 E3 | Rutronik |
SMD Chip Resistor, 100 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Vishay SMD Resistor 63mW, 100kOhm, 1%, 0402 | Distrelec |
Where can I find additional details, specifications and documents for a CRCW0402100KFKED?
Additional datasheets, footprints and schematics for CRCW0402100KFKED are listed on our Part Details page. You can also find images and similar parts to CRCW0402100KFKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0402100KFKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0402100KFKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0402100KFKED fall under?
The CRCW0402100KFKED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0402100KFKED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0402100KFKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0402100KFKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0402100KFKED have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for CRCW0402100KFKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0402100KFKED often in real-time on the comparison pages.
What if I can't find stock of CRCW0402100KFKED?
You can fill out our help required form which you can use to request a quote for CRCW0402100KFKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.