Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0096
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0217
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
510,000
in stock
|
Buy Now | |
element14
from US$0.0183
|
510,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0159
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0167
|
5,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0170
|
-
|
Buy Now | |
Avnet America
from US$0.0096
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thick Film Chip Resistor | Newark Electronics |
ZERO OHM JUMPER | TTI Europe |
Zero Ohm Resistor, Jumper, 0402 [1005 Metric], Thick Film, 63 mW, 1.5 A, Surface Mount | Avnet Abacus |
CRCW Series 0402 0.063W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
RES, 0R, 0.063W, 0402, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CRCW04020000ZSTD?
Additional datasheets, footprints and schematics for CRCW04020000ZSTD are listed on our Part Details page. You can also find images and similar parts to CRCW04020000ZSTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04020000ZSTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04020000ZSTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04020000ZSTD fall under?
The CRCW04020000ZSTD is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW04020000ZSTD when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04020000ZSTD you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04020000ZSTD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04020000ZSTD have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Chip One Stop and Avnet Abacus have stock available or on a lead time for CRCW04020000ZSTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04020000ZSTD often in real-time on the comparison pages.
What if I can't find stock of CRCW04020000ZSTD?
You can fill out our help required form which you can use to request a quote for CRCW04020000ZSTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.