Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 50 Mw, - 1%, 30 V Rohs Compliant: Yes |Vishay CRCW020180K6FNED | Newark Electronics |
RES, 80K6, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Chip Resistor, 80.6 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 80.6 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW020180K6FNED?
Additional datasheets, footprints and schematics for CRCW020180K6FNED are listed on our Part Details page. You can also find images and similar parts to CRCW020180K6FNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW020180K6FNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW020180K6FNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW020180K6FNED fall under?
The CRCW020180K6FNED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW020180K6FNED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW020180K6FNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW020180K6FNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW020180K6FNED have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CRCW020180K6FNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW020180K6FNED often in real-time on the comparison pages.
What if I can't find stock of CRCW020180K6FNED?
You can fill out our help required form which you can use to request a quote for CRCW020180K6FNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.