Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0205
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 750R, 1%, 0.05W, 0201, Thick Film Rohs Compliant: Yes |Vishay CRCW0201750RFKED | Newark Electronics |
RES, 750R, 1%, 0.05W, 0201, THICK FILM | element14 |
CRCW Series 0201 0.05 W 750 Ohm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
750 OHM 1% 100PPM | TTI Europe |
Res Thick Film 0201 750 Ohm 1% 1/20W �100ppm/�C Molded SMD SMD Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0201750RFKED?
Additional datasheets, footprints and schematics for CRCW0201750RFKED are listed on our Part Details page. You can also find images and similar parts to CRCW0201750RFKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0201750RFKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0201750RFKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0201750RFKED fall under?
The CRCW0201750RFKED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0201750RFKED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0201750RFKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0201750RFKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0201750RFKED have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for CRCW0201750RFKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0201750RFKED often in real-time on the comparison pages.
What if I can't find stock of CRCW0201750RFKED?
You can fill out our help required form which you can use to request a quote for CRCW0201750RFKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.