Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0209
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0245
|
3,384
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
6,498
in stock
|
Buy Now | |
element14
from US$0.0250
|
3,384
in stock
|
Buy Now | |
Avnet America
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0209
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 49K9, 1%, 0.05W, Thick Film, Smd | Newark Electronics |
RES, 49K9, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Chip Resistor, 49.9 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
CRCW Series 0201 0.05 W 49.9 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 49.9 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW020149K9FKED?
Additional datasheets, footprints and schematics for CRCW020149K9FKED are listed on our Part Details page. You can also find images and similar parts to CRCW020149K9FKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW020149K9FKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW020149K9FKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW020149K9FKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW020149K9FKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW020149K9FKED have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for CRCW020149K9FKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW020149K9FKED often in real-time on the comparison pages.
What if I can't find stock of CRCW020149K9FKED?
You can fill out our help required form which you can use to request a quote for CRCW020149K9FKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.