Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0036
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0036
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
29,425
in stock
|
Buy Now | |
Future Electronics
from US$0.0046
|
20,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0037
|
-
|
Buy Now | |
element14
from US$0.0117
|
-
|
Buy Now | |
TTI Europe
from US$0.0101
|
-
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thick Film Resistor, 39.2 Ohm, 50 Mw, 1% | Newark Electronics |
Res Thick Film 0201 39.2 Ohm 1% 0.05W(1/20W) â–’200ppm/â–‘C Pad SMD T/R | Future Electronics |
SMD Chip Resistor, 39.2 Ohm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 39.2 Ohm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
RES, 39R2, 1%, 0.05W, 0201, THICK FILM | element14 |
39.2 OHM 1% 200PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW020139R2FNED?
Additional datasheets, footprints and schematics for CRCW020139R2FNED are listed on our Part Details page. You can also find images and similar parts to CRCW020139R2FNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW020139R2FNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW020139R2FNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW020139R2FNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW020139R2FNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW020139R2FNED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet Abacus, Avnet America and element14 have stock available or on a lead time for CRCW020139R2FNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW020139R2FNED often in real-time on the comparison pages.
What if I can't find stock of CRCW020139R2FNED?
You can fill out our help required form which you can use to request a quote for CRCW020139R2FNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.