Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0036
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0036
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0037
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0114
|
-
|
Buy Now | |
element14
from US$0.0117
|
-
|
Buy Now | |
TTI Europe
from US$0.0188
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Crcw0201 200 332R 1% Et7 E3 |Vishay CRCW0201332RFNED | Newark Electronics |
SMD Chip Resistor, 332 Ohm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
332 Ohms â–’1% 0.05 W 1/20W 0201 (0603 Metric) Thick Film Chip Resistor | Future Electronics |
RES, 332R, 1%, 0.05W, 0201, THICK FILM | element14 |
332 OHM 1% 200PPM | TTI Europe |
SMD Chip Resistor, 332 Ohm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0201332RFNED?
Additional datasheets, footprints and schematics for CRCW0201332RFNED are listed on our Part Details page. You can also find images and similar parts to CRCW0201332RFNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0201332RFNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0201332RFNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0201332RFNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0201332RFNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0201332RFNED have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and TTI Europe have stock available or on a lead time for CRCW0201332RFNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0201332RFNED often in real-time on the comparison pages.
What if I can't find stock of CRCW0201332RFNED?
You can fill out our help required form which you can use to request a quote for CRCW0201332RFNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.