Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0220
|
6,941
in stock
|
Buy Now | |
TTI Europe
from US$0.0217
|
60,000
in stock
|
Buy Now | |
RS Americas
from US$0.0420
|
12,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0215
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0228
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0230
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0235
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
20K OHM 1% 100PPM | TTI Europe |
Resistor, Thick Film, Res 20 Kilohms, Pwr-Rtg 0.05 W, Tol 1%,SMT, TCR 36.6 ppm/C, TR | Vishay Dale CRCW020120K0FKED | RS Americas |
Res, 20K, 1%, 0.05W, 0201, Thick Film Rohs Compliant: Yes |Vishay CRCW020120K0FKED | Newark Electronics |
CRCW Series 0201 0.05 W 20 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 20 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
RES, 20K, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Chip Resistor, 20 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW020120K0FKED?
Additional datasheets, footprints and schematics for CRCW020120K0FKED are listed on our Part Details page. You can also find images and similar parts to CRCW020120K0FKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW020120K0FKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW020120K0FKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW020120K0FKED fall under?
The CRCW020120K0FKED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW020120K0FKED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW020120K0FKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW020120K0FKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW020120K0FKED have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CRCW020120K0FKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW020120K0FKED often in real-time on the comparison pages.
What if I can't find stock of CRCW020120K0FKED?
You can fill out our help required form which you can use to request a quote for CRCW020120K0FKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.