Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0036
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 1K2, 1%, 0.05W, 0201, Reel | Newark Electronics |
CRCW Series 0201 110 Ohm â–’1 % 0.05 W â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1.2 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
RES, 1K2, 1%, 0.05W, 0201, THICK FILM | element14 |
1.2K OHM 1% 200PPM | TTI Europe |
SMD Chip Resistor, 1.2 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW02011K20FNED?
Additional datasheets, footprints and schematics for CRCW02011K20FNED are listed on our Part Details page. You can also find images and similar parts to CRCW02011K20FNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW02011K20FNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW02011K20FNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW02011K20FNED fall under?
The CRCW02011K20FNED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW02011K20FNED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW02011K20FNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW02011K20FNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW02011K20FNED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for CRCW02011K20FNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW02011K20FNED often in real-time on the comparison pages.
What if I can't find stock of CRCW02011K20FNED?
You can fill out our help required form which you can use to request a quote for CRCW02011K20FNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.