Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0164
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0237
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0231
|
120,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0212
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0242
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0224
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0230
|
7,874
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0228
|
-
|
Buy Now | |
RS Americas
from US$0.0440
|
-
|
Buy Now | |
Avnet Asia
from US$0.0164
|
-
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0201 0.05 W 1 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
1K OHM 1% 100PPM | TTI Europe |
Res, 1K, 1%, 0.05W, 0201, Thick Film | Newark Electronics |
RES, 1K, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Resistor 0201 50mW 1% 1K0 Taped | Schukat Electronic |
SMD Chip Resistor, 1 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 1 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Resistor, Thick Film, Res 1 Kilohms, Pwr-Rtg 0.05 W, Tol 1%,SMT, TCR 36.6 ppm/DegC, TR | Vishay Dale CRCW02011K00FKED | RS Americas |
Where can I find additional details, specifications and documents for a CRCW02011K00FKED?
Additional datasheets, footprints and schematics for CRCW02011K00FKED are listed on our Part Details page. You can also find images and similar parts to CRCW02011K00FKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW02011K00FKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW02011K00FKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW02011K00FKED fall under?
The CRCW02011K00FKED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW02011K00FKED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW02011K00FKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW02011K00FKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW02011K00FKED have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW02011K00FKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW02011K00FKED often in real-time on the comparison pages.
What if I can't find stock of CRCW02011K00FKED?
You can fill out our help required form which you can use to request a quote for CRCW02011K00FKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.