Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0045
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0116
|
9,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
29,754
in stock
|
Buy Now | |
Future Electronics
from US$0.0045
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0117
|
9,650
in stock
|
Buy Now | |
Avnet America
from US$0.0045
|
-
|
Buy Now | |
TTI Europe
from US$0.0105
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thick Film Resistor, 150 Ohm, 50 Mw, 1% | Newark Electronics |
CRCW Series 0201 0.05 W 150 Ohm â–’1 % â–’200 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 150R, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Chip Resistor, 150 Ohm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
150 OHM 1% 200PPM | TTI Europe |
SMD Chip Resistor, 150 Ohm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0201150RFNED?
Additional datasheets, footprints and schematics for CRCW0201150RFNED are listed on our Part Details page. You can also find images and similar parts to CRCW0201150RFNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0201150RFNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0201150RFNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0201150RFNED fall under?
The CRCW0201150RFNED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0201150RFNED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0201150RFNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0201150RFNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0201150RFNED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRCW0201150RFNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0201150RFNED often in real-time on the comparison pages.
What if I can't find stock of CRCW0201150RFNED?
You can fill out our help required form which you can use to request a quote for CRCW0201150RFNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.