Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0325
|
15,381
in stock
|
Buy Now | |
TTI Europe
from US$0.0217
|
110,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0219
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
15,381
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
9,279
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0224
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0214
|
4,909
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0228
|
-
|
Buy Now | |
RS Americas
from US$0.0440
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
100K OHM 1% 100PPM | TTI Europe |
CRCW Series 0201 0.05 W 100 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 100K, 1%, 0.05W, 0201, THICK FILM | element14 |
Res, Thick Film, 100K, 1%, 0.05W, 0201 | Newark Electronics |
SMD Resistor 0201 50mW 1% 100K Taped | Schukat Electronic |
SMD Chip Resistor, 100 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 100 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Resistor, Thick Film, Res 100 Kilohms, Pwr-Rtg 0.05 W, Tol 1%,SMT, TCR 36.6 ppm/C, TR | Vishay Dale CRCW0201100KFKED | RS Americas |
Where can I find additional details, specifications and documents for a CRCW0201100KFKED?
Additional datasheets, footprints and schematics for CRCW0201100KFKED are listed on our Part Details page. You can also find images and similar parts to CRCW0201100KFKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0201100KFKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0201100KFKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0201100KFKED fall under?
The CRCW0201100KFKED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0201100KFKED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0201100KFKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0201100KFKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0201100KFKED have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for CRCW0201100KFKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0201100KFKED often in real-time on the comparison pages.
What if I can't find stock of CRCW0201100KFKED?
You can fill out our help required form which you can use to request a quote for CRCW0201100KFKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.