Status: | Unknown |
---|---|
Series: | CRB Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 20ohm |
---|---|
Product Range | CRB Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0804 [2010 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
RoHS Compliant | Yes |
Resistor, Resistor Array, 4, 20 Ohm, 0.05, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a CRB2A4E200JT?
Additional datasheets, footprints and schematics for CRB2A4E200JT are listed on our Part Details page. You can also find images and similar parts to CRB2A4E200JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRB2A4E200JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRB2A4E200JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRB2A4E200JT fall under?
The CRB2A4E200JT is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRB2A4E200JT when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRB2A4E200JT you can contact the distributor directly for product support, shipping queries etc.
Is the CRB2A4E200JT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CRB2A4E200JT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CRB2A4E200JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRB2A4E200JT often in real-time on the comparison pages.
What if I can't find stock of CRB2A4E200JT?
You can fill out our help required form which you can use to request a quote for CRB2A4E200JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.