Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM35x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM35x |
Kit Contents | Board only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Power over Ethernet (PoE) and Controller Area Network (CAN) Interfaces |
Where can I find additional details, specifications and documents for a CRANE?
Additional datasheets, footprints and schematics for CRANE are listed on our Part Details page. You can also find images and similar parts to CRANE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRANE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRANE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRANE fall under?
The CRANE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CRANE when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRANE you can contact the distributor directly for product support, shipping queries etc.
Is the CRANE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRANE have stock available?
There is no stock from authorised distributors for CRANE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRANE often in real-time on the comparison pages.
What if I can't find stock of CRANE?
You can fill out our help required form which you can use to request a quote for CRANE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.