Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Build Volume | 250mm x 200mm x 200mm |
---|---|
Filament Diameter | 1.75mm |
3D Print Speed Max | 200mm/s |
Layer Thickness / Resolution | 0.1mm |
Supported Printing Materials | - |
Input Voltage VAC | - |
Power Rating | - |
Connectivity | USB |
File Input Formats | OBJ STL CWPRJ |
Nozzle Diameter | 0.4mm |
Printer Software | Craftware |
Supported OS | Windows 7 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CRAFTBOT PLUS?
Additional datasheets, footprints and schematics for CRAFTBOT PLUS are listed on our Part Details page. You can also find images and similar parts to CRAFTBOT PLUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRAFTBOT PLUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRAFTBOT PLUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRAFTBOT PLUS fall under?
The CRAFTBOT PLUS is listed under CRAFTBOT Parts.
Can I view similar or alternative parts?
You can view similar parts to CRAFTBOT PLUS when available in the CRAFTBOT Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRAFTBOT PLUS you can contact the distributor directly for product support, shipping queries etc.
Is the CRAFTBOT PLUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRAFTBOT PLUS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CRAFTBOT PLUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRAFTBOT PLUS often in real-time on the comparison pages.
What if I can't find stock of CRAFTBOT PLUS?
You can fill out our help required form which you can use to request a quote for CRAFTBOT PLUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.