Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
11,700
in stock
|
Buy Now | |
element14
from US$0.21
|
9,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
9,200
in stock
|
Buy Now | |
Farnell
from US$0.20
|
9,200
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
1,627
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
1,627
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Resistance | 0.08ohm |
---|---|
Power Rating | 3W |
Resistor Case Style | 2512 ^6432 Metric] |
Resistance Tolerance | 1% |
Product Range | CR Series |
Packaging | Tape & Reel |
No. of Pins | 2Pins |
Current Sense Chip Resistor, 3w, R080 | RS |
CURRENT SENSE RES, 0R08, 1%, 3 W, 2512 | element14 |
Smd Current Sense Resistors, Cr Series, 0.08 Ohm, 3 W, - 1%, 2512 [6432 Metric] Rohs Compliant: Yes |Bourns CRA2512-FZ-R080ELF | Newark Electronics |
CRT2512 Metal Film Resistor,0.08 Ohms, Pwr-Rtg 3 W, Tol 1%,SMT, Current Sense | Bourns CRA2512-FZ-R080ELF | RS Americas |
Fixed Resistor Metal Alloy 3W 0.08ohm | Rapid Electronics |
SMD Current Sense Resistor, 80 Milliohm, � 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet Abacus |
Bourns SMD Resistor 3W, 80mOhm, 1%, 2512 | Distrelec |
.08 OHM 3W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a CRA2512-FZ-R080ELF?
Additional datasheets, footprints and schematics for CRA2512-FZ-R080ELF are listed on our Part Details page. You can also find images and similar parts to CRA2512-FZ-R080ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA2512-FZ-R080ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA2512-FZ-R080ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA2512-FZ-R080ELF fall under?
The CRA2512-FZ-R080ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRA2512-FZ-R080ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA2512-FZ-R080ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRA2512-FZ-R080ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA2512-FZ-R080ELF have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for CRA2512-FZ-R080ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA2512-FZ-R080ELF often in real-time on the comparison pages.
What if I can't find stock of CRA2512-FZ-R080ELF?
You can fill out our help required form which you can use to request a quote for CRA2512-FZ-R080ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.