Status: | Unknown |
---|---|
Series: | CRA Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
10,355
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
48,000
in stock
|
Buy Now | |
element14
from US$0.22
|
21,296
in stock
|
Buy Now | |
Farnell
from US$0.21
|
21,296
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
7,765
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
5,639
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Rotima
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now |
Resistance | 0.025ohm |
---|---|
Product Range | CRA Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
.025 OHM 3W 1% | TTI Europe |
Resmetalstrip 2512 R025 1% 3W Tc50 Rohs Compliant: Yes |Bourns CRA2512-FZ-R025ELF | Newark Electronics |
SMD Current Sense Resistor, 25 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet America |
CURRENT SENSE RES, 0R025, 1%, 3 W, 2512 | element14 |
2512 3W Current sense Chip Metal 0R025 | RS |
Bourns SMD Resistor 25mOhm 1% Metal Film 3W | Distrelec |
SMD Current Sense Resistor, 25 Milliohm, � 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet Abacus |
Metal Alloy High Power Smnt Case 25mOhm +/-1% 3W +/-75ppm | Bourns CRA2512-FZ-R025ELF | RS Americas |
Where can I find additional details, specifications and documents for a CRA2512-FZ-R025ELF...?
Additional datasheets, footprints and schematics for CRA2512-FZ-R025ELF... are listed on our Part Details page. You can also find images and similar parts to CRA2512-FZ-R025ELF... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA2512-FZ-R025ELF... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA2512-FZ-R025ELF... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA2512-FZ-R025ELF... fall under?
The CRA2512-FZ-R025ELF... is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRA2512-FZ-R025ELF... when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA2512-FZ-R025ELF... you can contact the distributor directly for product support, shipping queries etc.
Is the CRA2512-FZ-R025ELF... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA2512-FZ-R025ELF... have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CRA2512-FZ-R025ELF....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA2512-FZ-R025ELF... often in real-time on the comparison pages.
What if I can't find stock of CRA2512-FZ-R025ELF...?
You can fill out our help required form which you can use to request a quote for CRA2512-FZ-R025ELF... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.