Status: | Unknown |
---|---|
Series: | CRA2512 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
1,483
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
7,982
in stock
|
Buy Now | |
element14
from US$0.20
|
7,982
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.07ohm |
---|---|
Product Range | CRA2512 Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
.07 OHM 3W 1% 50PPM | TTI Europe |
Current Sense Res, 0R07, 3W, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R07, 3W, 2512 | element14 |
SMD Current Sense Resistor, 70 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet America |
Bourns SMD Resistor 3W, 70mOhm, 1%, 2512 | Distrelec |
SMD Current Sense Resistor, 70 Milliohm, � 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRA2512-FZ-R070ELF?
Additional datasheets, footprints and schematics for CRA2512-FZ-R070ELF are listed on our Part Details page. You can also find images and similar parts to CRA2512-FZ-R070ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA2512-FZ-R070ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA2512-FZ-R070ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA2512-FZ-R070ELF fall under?
The CRA2512-FZ-R070ELF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CRA2512-FZ-R070ELF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA2512-FZ-R070ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRA2512-FZ-R070ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA2512-FZ-R070ELF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRA2512-FZ-R070ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA2512-FZ-R070ELF often in real-time on the comparison pages.
What if I can't find stock of CRA2512-FZ-R070ELF?
You can fill out our help required form which you can use to request a quote for CRA2512-FZ-R070ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.