Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 0ohm |
---|---|
Voltage Rating | 50V |
No. of Elements | 3Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0804 ^2010 Metric] |
Power Rating per Element | 63mW |
No. of Pins | 8Pins |
Resistor, Array-4, 0 Ohm, 63Mw, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a CRA04S0830000ZTD?
Additional datasheets, footprints and schematics for CRA04S0830000ZTD are listed on our Part Details page. You can also find images and similar parts to CRA04S0830000ZTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA04S0830000ZTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA04S0830000ZTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA04S0830000ZTD fall under?
The CRA04S0830000ZTD is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRA04S0830000ZTD when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA04S0830000ZTD you can contact the distributor directly for product support, shipping queries etc.
Is the CRA04S0830000ZTD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA04S0830000ZTD have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for CRA04S0830000ZTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA04S0830000ZTD often in real-time on the comparison pages.
What if I can't find stock of CRA04S0830000ZTD?
You can fill out our help required form which you can use to request a quote for CRA04S0830000ZTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.