Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CR9284-000 |
Adhesive Pre-Coat | No |
---|---|
Material | Polyolefin Flexible Modified |
Material Systems Code | 10 |
Material Code | 4 |
Lipped | No |
Inside Diameter as Supplied | 38.9mm, 1.53in |
Approved Standards | SAE AS81765/1 Type II |
Government Qualified | No |
Zugelassene Standards | SAE AS81765/1 Type II |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Options | /42 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Cable Boots & End Caps 202A915-4-0 |Raychem Te Connectivity CR9284-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 202A915-4-0 | Rapid Electronics |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202A915-4-0 | Sager |
Where can I find additional details, specifications and documents for a CR9284-000?
Additional datasheets, footprints and schematics for CR9284-000 are listed on our Part Details page. You can also find images and similar parts to CR9284-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR9284-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR9284-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR9284-000 fall under?
The CR9284-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CR9284-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR9284-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR9284-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR9284-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for CR9284-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR9284-000 often in real-time on the comparison pages.
What if I can't find stock of CR9284-000?
You can fill out our help required form which you can use to request a quote for CR9284-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.