Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSTI-CC-6851 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Conductor Diameter | 6.1 – 12mm |
Insulation Diameter | 22.4 – 35.5mm |
Cross-Section Range | 35 – 95mm² |
Voltage Class | ≤ 42kV |
Design Specification | HD629.1-S2 |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Emission Free | Yes |
Application Type | T-Connector |
Free of Lead, Cadmium, Heavy Metals | Yes |
Halogen Free | Yes |
Installation Instruction | Italian |
Product Availability | AMERICAS, EMEA, ASIA, ANZPAC |
Cable Shield Style | Copper Wire |
Product Family | RSTI |
Bushing Type | 1250A, 630A |
Technology | Separable Connector |
Screened | Yes |
Connector Type | Mechanical |
Insulation | Polymeric |
Where can I find additional details, specifications and documents for a CR7869-007?
Additional datasheets, footprints and schematics for CR7869-007 are listed on our Part Details page. You can also find images and similar parts to CR7869-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR7869-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR7869-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR7869-007 fall under?
The CR7869-007 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to CR7869-007 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR7869-007 you can contact the distributor directly for product support, shipping queries etc.
Is the CR7869-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR7869-007 have stock available?
There is no stock from authorised distributors for CR7869-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR7869-007 often in real-time on the comparison pages.
What if I can't find stock of CR7869-007?
You can fill out our help required form which you can use to request a quote for CR7869-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.