Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Connector Ring |
---|---|
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 14.6mm |
Width | 9.1mm |
Height | 7.6mm |
SVHC | No SVHC |
RoHS Compliant | Yes |
Cable Tie Mount, Nylon 6.6, 9.1Mm, Black | Newark Electronics |
RING CONNECTOR | Avnet America |
Cable Tie Mounts Cable Tie Mount Connector Ring BL | Sager |
Where can I find additional details, specifications and documents for a CR4H-M30?
Additional datasheets, footprints and schematics for CR4H-M30 are listed on our Part Details page. You can also find images and similar parts to CR4H-M30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR4H-M30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR4H-M30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR4H-M30 fall under?
The CR4H-M30 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to CR4H-M30 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR4H-M30 you can contact the distributor directly for product support, shipping queries etc.
Is the CR4H-M30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CR4H-M30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for CR4H-M30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR4H-M30 often in real-time on the comparison pages.
What if I can't find stock of CR4H-M30?
You can fill out our help required form which you can use to request a quote for CR4H-M30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.