Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$267.27
|
No stock
|
Buy Now | |
TTI Europe
from US$0.27
|
10,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.20
|
978
in stock
|
Buy Now | |
Newark Electronics
from US$167.74
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$327.27
|
-
|
Buy Now | |
element14
from US$157.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.32
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now |
Mount Fixing Type | Connector Ring |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 14.6mm |
Width | 9.1mm |
Height | 7.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CLOSED TIE CONNECTOR RING | TTI Europe |
Cable Tie Mount, Nylon 6.6, 9.1Mm, Nat | Newark Electronics |
Cable Accessories Closed Cable Tie Connector Ring Nylon 6/6 Natural Bulk | Avnet America |
Cable Tie Connector Ring, 0.57" long x 0.36" wide, natural Nylon, CR Series | Panduit CR4H-M | RS Americas |
CABLE TIE MOUNT, NYLON 6.6, 9.1MM, NAT | element14 |
Ring, Mounting | Carlton-Bates |
Cable Tie Mounts CLOSED TIE CONNECTOR RING | Sager |
Where can I find additional details, specifications and documents for a CR4H-M?
Additional datasheets, footprints and schematics for CR4H-M are listed on our Part Details page. You can also find images and similar parts to CR4H-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR4H-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR4H-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR4H-M fall under?
The CR4H-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to CR4H-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR4H-M you can contact the distributor directly for product support, shipping queries etc.
Is the CR4H-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR4H-M have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CR4H-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR4H-M often in real-time on the comparison pages.
What if I can't find stock of CR4H-M?
You can fill out our help required form which you can use to request a quote for CR4H-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.