Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2477 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 950mAh |
Battery Terminals | Pressure Contact |
External Diameter | 24.5mm |
External Height | 7.7mm |
External Width | - |
External Depth | - |
Weight | 8.3g |
Battery IEC Code | CR2477 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Body Diameter | 24.5mm |
Discharge Current Max | 2.5mA |
External Length / Height | 7.7mm |
Height | 7.7mm |
Output Voltage | 3V |
CELL, LITHIUM, CR2477, 950MAH, 3V | Farnell |
Battery: lithium | Transfer Multisort Elektronik |
Battery, Limno2, 3V, 0.95Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a CR2477N?
Additional datasheets, footprints and schematics for CR2477N are listed on our Part Details page. You can also find images and similar parts to CR2477N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2477N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2477N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2477N fall under?
The CR2477N is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to CR2477N when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2477N you can contact the distributor directly for product support, shipping queries etc.
Is the CR2477N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2477N have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for CR2477N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2477N often in real-time on the comparison pages.
What if I can't find stock of CR2477N?
You can fill out our help required form which you can use to request a quote for CR2477N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.