Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CR2102-000,
CPGI-WC-WG-GR-BULK |
Prices starting from US$0.0104
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0230
|
40,710
in stock
|
Buy Now | |
element14
from US$0.0191
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0193
|
40,710
in stock
|
Buy Now | |
Chip One Stop
from US$0.0184
|
40,710
in stock
|
Buy Now | |
Avnet America
from US$0.0104
|
-
|
Buy Now | |
RS Americas
from US$0.0160
|
-
|
Buy Now | |
Farnell
from US$0.0325
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Color | Gray |
Splice Material | Steel |
Splice Capacity | 3 + Ground |
Terminal & Splice Type | Splice |
Overall Length | .591in, 15.01mm |
Barrel Inside Diameter | .15in |
Wire Insulation Diameter (Max) | .255in |
Wire Size | 22 – 14AWG |
Material Thickness | .04in |
Voltage (Max) | 600 VAC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Insulated | No |
Wire/Cable Type | Stripped Wire |
Serrated | No |
Support Style | Non-Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Splice Type | Closed End |
Accessory Type | Wire Cap |
Product Type | Wire Terminator |
TERMINAL, CLOSED END SPLICE, 22-14AWG | element14 |
Terminals Cpgi-Wc-Wg-Gr-Bulk Rohs Compliant: Yes |Raychem Te Connectivity CR2102-000 | Newark Electronics |
Terminals CPGI-WC-WG-GR-BULK | Rapid Electronics |
Twist Splice Wire Grip | RS Americas |
Where can I find additional details, specifications and documents for a CR2102-000?
Additional datasheets, footprints and schematics for CR2102-000 are listed on our Part Details page. You can also find images and similar parts to CR2102-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2102-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2102-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2102-000 fall under?
The CR2102-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CR2102-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2102-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2102-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2102-000 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for CR2102-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2102-000 often in real-time on the comparison pages.
What if I can't find stock of CR2102-000?
You can fill out our help required form which you can use to request a quote for CR2102-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.