Status: | Unknown |
---|---|
Series: | Push Grip Series |
RoHS: | Unknown |
Product Range | Push Grip Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Insulator Colour | Blue |
Insulator Material | PC (Polycarbonate) |
SVHC | No SVHC (15-Jan-2019) |
Terminal, Closed End Splice, 12Awg, Blue | Newark Electronics |
CPGI-WC-PG-5-PORT-BULK | Avnet America |
Where can I find additional details, specifications and documents for a CR2097-000?
Additional datasheets, footprints and schematics for CR2097-000 are listed on our Part Details page. You can also find images and similar parts to CR2097-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2097-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2097-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2097-000 fall under?
The CR2097-000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CR2097-000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2097-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2097-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2097-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CR2097-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2097-000 often in real-time on the comparison pages.
What if I can't find stock of CR2097-000?
You can fill out our help required form which you can use to request a quote for CR2097-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.