Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CR2091-000,
CPGI-WC-CG-RD-BULK |
Prices starting from US$0.05
Splice Features | Standard |
---|---|
Splice Material | Steel |
Color | Red |
Splice Capacity | 3 + Ground |
Terminal & Splice Type | Splice |
Overall Length | 1.16in |
Voltage (Max) | 600 VAC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Support Style | Non-Insulation Support |
Accessory Type | Wire Cap |
Wire/Cable Type | Stripped Wire |
Splice Type | Closed End |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Product Type | Wire Terminator |
Serrated | No |
Terminals Cpgi-Wc-Cg-Rd-Bulk |Raychem Te Connectivity CR2091-000 | Newark Electronics |
Terminals CPGI-WC-CG-RD-BULK | Rapid Electronics |
TERMINALS - CLOSED END SPLICE | Farnell |
Twist Splice Wire Grip | RS Americas |
Where can I find additional details, specifications and documents for a CR2091-000?
Additional datasheets, footprints and schematics for CR2091-000 are listed on our Part Details page. You can also find images and similar parts to CR2091-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2091-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2091-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2091-000 fall under?
The CR2091-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CR2091-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2091-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2091-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2091-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for CR2091-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2091-000 often in real-time on the comparison pages.
What if I can't find stock of CR2091-000?
You can fill out our help required form which you can use to request a quote for CR2091-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.