Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2032 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 220mAh |
Battery Terminals | PCB Pins |
External Diameter | 20mm |
External Height | 3.2mm |
External Width | - |
External Depth | - |
Weight | 2.9g |
Battery IEC Code | CR2032 |
Battery NEDA Code | 5004LC |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (07-Jul-2017) |
BATTERY, LITHIUM, CR2032, VERT | Farnell |
Lithium Coin CR2032 Verticle | RS |
Lithium Manganese Dioxide Coin 3V 0.22Ah Primary | Avnet Abacus |
LITH 3V 220MAH 2PINV | Rutronik |
BATTERY LITHIUM 3V COIN 20MM | Future Electronics |
Where can I find additional details, specifications and documents for a CR-2032/VCN?
Additional datasheets, footprints and schematics for CR-2032/VCN are listed on our Part Details page. You can also find images and similar parts to CR-2032/VCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-2032/VCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-2032/VCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-2032/VCN fall under?
The CR-2032/VCN is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to CR-2032/VCN when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-2032/VCN you can contact the distributor directly for product support, shipping queries etc.
Is the CR-2032/VCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-2032/VCN have stock available?
Authorised distributors including Farnell, RS, Avnet Abacus, Rutronik and Future Electronics have stock available or on a lead time for CR-2032/VCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-2032/VCN often in real-time on the comparison pages.
What if I can't find stock of CR-2032/VCN?
You can fill out our help required form which you can use to request a quote for CR-2032/VCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.