Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
10,820
in stock
|
Buy Now | |
Micros
from US$0.17
|
7,225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
3,374
in stock
|
Buy Now | |
Carlton-Bates
from US$0.43
|
446
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
139
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
28
in stock
|
Buy Now | |
element14
from US$2.39
|
-
|
Buy Now |
Nominal Voltage (V) | 3 |
---|---|
Nominal Capacitory (mAh) | 90 |
Height (mm) | 1.6 |
Diameter (mm) | 20 |
Basic Battery Weight (g) | 1.6 |
Continuous Drain (mA) | 0.1 |
Dantona Industries United States Tel. 1-516-783-5050 | 11209 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 10335 |
Battery: lithium | Transfer Multisort Elektronik |
Battery, Disposable | Carlton-Bates |
Battery, Non-Rechargeable, Coin/Button, Lithium Manganese Dioxide,3VDC,90mAh, CR | Panasonic Electronic Components CR2016 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2016 |
Battery Technology | Lithium |
Battery Capacity | 75mAh |
Battery Terminals | Flat Top |
External Diameter | 20mm |
External Height | 1.6mm |
External Width | - |
External Depth | - |
Weight | 2g |
Battery IEC Code | CR2016 |
Battery NEDA Code | 5000LC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
COIN CELL, LITHIUM, 3V, 75MAH, CR2016 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR2016 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 90mAh |
Battery Terminals | Pressure Contact |
External Diameter | 20mm |
External Height | 1.6mm |
External Width | - |
External Depth | - |
Weight | 1.7g |
Battery IEC Code | CR2016 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 80mAh |
Battery Terminals | Pressure Contact |
External Diameter | 20mm |
External Height | 1.6mm |
RoHS Compliant | NA |
Battery, Non Rechargeable, 3V, 80Mah | Newark Electronics |
Where can I find additional details, specifications and documents for a CR2016?
Additional datasheets, footprints and schematics for CR2016 are listed on our Part Details page. You can also find images and similar parts to CR2016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2016 fall under?
The CR2016 is listed under Batteries > Non-Rechargeable Batteries > Lithium Batteries > Coin Type: CR Series.
Can I view similar or alternative parts?
You can view similar parts to CR2016 when available in the Coin Type: CR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2016 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2016 have stock available?
Authorised distributors including Farnell, Micros, Transfer Multisort Elektronik, Carlton-Bates and Newark Electronics have stock available or on a lead time for CR2016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2016 often in real-time on the comparison pages.
What if I can't find stock of CR2016?
You can fill out our help required form which you can use to request a quote for CR2016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.