Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
9,122
in stock
|
Buy Now | |
Micros
from US$0.13
|
1,680
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
1,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
24
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
element14
from US$3.19
|
-
|
Buy Now | |
Distrelec
from US$2.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Nominal Voltage (V) | 3 |
---|---|
Nominal Capacitory (mAh) | 75 |
Height (mm) | 2 |
Diameter (mm) | 16 |
Basic Battery Weight (g) | 1.3 |
Continuous Drain (mA) | 0.1 |
Battery: lithium | Transfer Multisort Elektronik |
Battery, Lithium, 3V, Coin Cell | Newark Electronics |
Battery, Non-Rechargeable, Coin/Button, Lithium Manganese Dioxide,3VDC,75mAh, CR | Panasonic Electronic Components CR1620 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 1620 |
Battery Technology | Lithium |
Battery Capacity | 70mAh |
Battery Terminals | Flat Top |
External Diameter | 16mm |
External Height | 2mm |
External Width | - |
External Depth | - |
Weight | 1.3g |
Battery IEC Code | CR1620 |
Battery NEDA Code | 5009LC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
COIN CELL, LITHIUM, 3V, 70MAH, CR1620 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR1620 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 80mAh |
Battery Terminals | Pressure Contact |
External Diameter | 16mm |
External Height | 2mm |
External Width | - |
External Depth | - |
Weight | 1.3g |
Battery IEC Code | CR1620 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 1620 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 68mAh |
Battery Terminals | Pressure Contact |
External Diameter | 16mm |
External Height | 2mm |
External Width | - |
External Depth | - |
Weight | 1.2g |
Battery IEC Code | CR1620 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Body Diameter | 16mm |
Discharge Current Max | 1mA |
External Length / Height | 2mm |
Output Voltage | 3V |
Where can I find additional details, specifications and documents for a CR1620?
Additional datasheets, footprints and schematics for CR1620 are listed on our Part Details page. You can also find images and similar parts to CR1620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR1620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR1620 fall under?
The CR1620 is listed under Batteries > Non-Rechargeable Batteries > Lithium Batteries > Coin Type: CR Series.
Can I view similar or alternative parts?
You can view similar parts to CR1620 when available in the Coin Type: CR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR1620 you can contact the distributor directly for product support, shipping queries etc.
Is the CR1620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR1620 have stock available?
Authorised distributors including Farnell, Micros, Transfer Multisort Elektronik, Newark Electronics and Rutronik have stock available or on a lead time for CR1620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR1620 often in real-time on the comparison pages.
What if I can't find stock of CR1620?
You can fill out our help required form which you can use to request a quote for CR1620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.