Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Brown |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Height | 2.73" |
Width | 1.41" |
RoHS Compliant | Yes |
Receptacle, Duplex | Carlton-Bates |
Connector, Ac Power, Plug, 15A, 125V | Newark Electronics |
Heavy Duty Power Connectors | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CR15?
Additional datasheets, footprints and schematics for CR15 are listed on our Part Details page. You can also find images and similar parts to CR15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR15 fall under?
The CR15 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to CR15 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR15 you can contact the distributor directly for product support, shipping queries etc.
Is the CR15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CR15 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Ebuyer, Newark Electronics and Sager have stock available or on a lead time for CR15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR15 often in real-time on the comparison pages.
What if I can't find stock of CR15?
You can fill out our help required form which you can use to request a quote for CR15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.