CR1216 Non-Rechargeable Batteries by Panasonic


Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
3,195
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.83
409
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.42
81
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.67
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Nominal Voltage (V) 3
Nominal Capacitory (mAh) 25
Height (mm) 1.6
Diameter (mm) 12.5
Basic Battery Weight (g) 0.7
Continuous Drain (mA) 0.1

Alternative Descriptions

Battery, Non-Rechargeable, Coin/Button, Lithium Manganese Dioxide,3VDC,25mAh, CR | Panasonic Electronic Components CR1216 | RS Americas
Lithium Battery, 3V | Newark Electronics


CR1216 Batteries & Power Supplies by Multicomp

COIN CELL LITHIUM 3V 27MAH CR1216

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Voltage 3V
Battery Size Code 1216
Battery Technology Lithium
Battery Capacity 25mAh
Battery Terminals Flat Top
External Diameter 12.5mm
External Height 1.6mm
External Width -
External Depth -
Weight 0.7g
Battery IEC Code CR1216
Battery NEDA Code 5034LC
Product Range -
SVHC No SVHC (07-Jul-2017)

CR1216 Murata Parts by Murata

BATTERY NON RECHARGEABLE 3V 30MAH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Voltage 3V
Battery Size Code CR1216
Battery Technology Lithium Manganese Dioxide
Battery Capacity 30mAh
Battery Terminals Pressure Contact
External Diameter 12.5mm
External Height 1.6mm
External Width -
External Depth -
Weight 0.7g
Battery IEC Code CR1216
Battery NEDA Code -
Product Range -
SVHC 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019)

Alternative Descriptions

BATTERY, NON RECHARGEABLE, 3V, 30MAH | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR1216?

Additional datasheets, footprints and schematics for CR1216 are listed on our Part Details page. You can also find images and similar parts to CR1216 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR1216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1216 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR1216 fall under?

The CR1216 is listed under Batteries > Non-Rechargeable Batteries > Lithium Batteries > Coin Type: CR Series.

Can I view similar or alternative parts?

You can view similar parts to CR1216 when available in the Coin Type: CR Series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR1216 you can contact the distributor directly for product support, shipping queries etc.

Is the CR1216 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR1216 have stock available?

Authorised distributors including Farnell, Transfer Multisort Elektronik, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for CR1216.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR1216 often in real-time on the comparison pages.

What if I can't find stock of CR1216?

You can fill out our help required form which you can use to request a quote for CR1216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay