CR1206-JW-392ELF Resistors by Bourns Electronics

RES 3K9 5% 0.25W 1206 THICK FILM

Status: Unknown
Series: CR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0031

Distributor Stock
Logo for Farnell
Farnell
from US$0.0073
6,222
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0070
6,222
in stock
Buy Now
Logo for element14
element14
from US$0.0081
6,222
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0031
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 3.9kohm
Product Range CR Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Res, 3K9, 5%, 0.25W, 1206, Thick Film | Newark Electronics
RES, 3K9, 5%, 0.25W, 1206, THICK FILM | element14
SMD Chip Resistor, 3.9 kOhm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America
SMD Chip Resistor, 3.9 kOhm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR1206-JW-392ELF?

Additional datasheets, footprints and schematics for CR1206-JW-392ELF are listed on our Part Details page. You can also find images and similar parts to CR1206-JW-392ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR1206-JW-392ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1206-JW-392ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR1206-JW-392ELF fall under?

The CR1206-JW-392ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CR1206-JW-392ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR1206-JW-392ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CR1206-JW-392ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR1206-JW-392ELF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CR1206-JW-392ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR1206-JW-392ELF often in real-time on the comparison pages.

What if I can't find stock of CR1206-JW-392ELF?

You can fill out our help required form which you can use to request a quote for CR1206-JW-392ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay