Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
11,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
205,874
in stock
|
Buy Now | |
element14
from US$0.0044
|
200,613
in stock
|
Buy Now | |
Farnell
from US$0.0036
|
200,613
in stock
|
Buy Now | |
TTI Europe
from US$0.0021
|
80,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
22,150
in stock
|
Buy Now | |
RS Americas
from US$0.0040
|
904
in stock
|
Buy Now | |
Rotima
-
|
25,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0018
|
-
|
Buy Now |
Resistor Case Style | 0805 ^2012 Metric] |
---|---|
Resistance | 0ohm |
Product Range | CR Series |
Voltage Rating | 150V |
Resistor Element Type | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | - |
Res, Thick Film, 0R, 5%, 0.125W, 0805 | Newark Electronics |
RES, 0R0, 5%, 0.125W, 0805, THICK FILM | element14 |
ZERO OHM JUMPER | TTI Europe |
Bourns SMD Jumper 125mW, 0Ohm, 5%, 0805 | Distrelec |
SMD 0805 thick film resistor jumper 0R | RS |
CR0805 SMD Thick Film Resistor,0 Ohms, Pwr-Rtg 0.125 W, Tol 5%,SMT | Bourns CR0805-J/-000ELF | RS Americas |
Zero Ohm Resistor, Jumper, 0805 [2012Metric], Thick Film, 125 mW, 2 A, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0805-J/-000ELF?
Additional datasheets, footprints and schematics for CR0805-J/-000ELF are listed on our Part Details page. You can also find images and similar parts to CR0805-J/-000ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0805-J/-000ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0805-J/-000ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0805-J/-000ELF fall under?
The CR0805-J/-000ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CR0805-J/-000ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0805-J/-000ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CR0805-J/-000ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR0805-J/-000ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Distrelec have stock available or on a lead time for CR0805-J/-000ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0805-J/-000ELF often in real-time on the comparison pages.
What if I can't find stock of CR0805-J/-000ELF?
You can fill out our help required form which you can use to request a quote for CR0805-J/-000ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.